Capital Lighting, Inc. P5705-30 Exterior -Wall Mount 765112

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1 Product Name: One Light Wall Bracket UPC: 785247570515 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1 Product Name: One Light Wall Bracket UPC: 785247570515 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5705-30 Exterior -Wall Mount - 765112 - Capital Lighting, Inc.
Columbus, OH, USA
P5705-30 Exterior -Wall Mount
765112
P5705-30 Exterior -Wall Mount 765112
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1 Product Name: One Light Wall Bracket UPC: 785247570515 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 1
Product Name: One Light Wall Bracket
UPC: 785247570515
Category: Outdoor
Glass: White Ribbed Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765112
Product Name P5705-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details