Capital Lighting, Inc. P5702-30 Exterior -Ceiling Mount 765111

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 2 Product Name: One Light Wall Or Ceiling Mount UPC: 785247570218 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 2 Product Name: One Light Wall Or Ceiling Mount UPC: 785247570218 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5702-30 Exterior -Ceiling Mount - 765111 - Capital Lighting, Inc.
Columbus, OH, USA
P5702-30 Exterior -Ceiling Mount
765111
P5702-30 Exterior -Ceiling Mount 765111
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Weight: 2 Product Name: One Light Wall Or Ceiling Mount UPC: 785247570218 Category: Outdoor Glass: White Ribbed Polycarbonate Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: White
Weight: 2
Product Name: One Light Wall Or Ceiling Mount
UPC: 785247570218
Category: Outdoor
Glass: White Ribbed Polycarbonate
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765111
Product Name P5702-30 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details