Capital Lighting, Inc. P5729-31 Exterior -Ceiling Mount 765102

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 3.75 Product Name: Two Light Close To Ceiling UPC: 785247572915 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 3.75 Product Name: Two Light Close To Ceiling UPC: 785247572915 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5729-31 Exterior -Ceiling Mount - 765102 - Capital Lighting, Inc.
Columbus, OH, USA
P5729-31 Exterior -Ceiling Mount
765102
P5729-31 Exterior -Ceiling Mount 765102
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 3.75 Product Name: Two Light Close To Ceiling UPC: 785247572915 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Weight: 3.75
Product Name: Two Light Close To Ceiling
UPC: 785247572915
Category: Outdoor
Glass: White
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765102
Product Name P5729-31 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details