Capital Lighting, Inc. P3136-09 Bathroom Fixtures-Two Lights 765086

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 9.7 Product Name: Two Light Bath Fixture UPC: 785247117093 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 9.7 Product Name: Two Light Bath Fixture UPC: 785247117093 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3136-09 Bathroom Fixtures-Two Lights - 765086 - Capital Lighting, Inc.
Columbus, OH, USA
P3136-09 Bathroom Fixtures-Two Lights
765086
P3136-09 Bathroom Fixtures-Two Lights 765086
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 9.7 Product Name: Two Light Bath Fixture UPC: 785247117093 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 9.7
Product Name: Two Light Bath Fixture
UPC: 785247117093
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765086
Product Name P3136-09 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details