Capital Lighting, Inc. P3086-09 Bathroom Fixtures-Three Lights 765075

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 9.9 Product Name: Three Light Bath Bracket UPC: 785247124527 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 9.9 Product Name: Three Light Bath Bracket UPC: 785247124527 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3086-09 Bathroom Fixtures-Three Lights - 765075 - Capital Lighting, Inc.
Columbus, OH, USA
P3086-09 Bathroom Fixtures-Three Lights
765075
P3086-09 Bathroom Fixtures-Three Lights 765075
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 9.9 Product Name: Three Light Bath Bracket UPC: 785247124527 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Weight: 9.9
Product Name: Three Light Bath Bracket
UPC: 785247124527
Category: Bath & Vanity
Glass: Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765075
Product Name P3086-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details