Capital Lighting, Inc. P3159-86EBWB Bathroom Fixtures-Three Lights 765048

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 9.00 Extension: 9 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Burnished Chestnut Weight: 13.5 Product Name: Three Light Bath Bracket UPC: 785247128228 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 9.00 Extension: 9 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Burnished Chestnut Weight: 13.5 Product Name: Three Light Bath Bracket UPC: 785247128228 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3159-86EBWB Bathroom Fixtures-Three Lights - 765048 - Capital Lighting, Inc.
Columbus, OH, USA
P3159-86EBWB Bathroom Fixtures-Three Lights
765048
P3159-86EBWB Bathroom Fixtures-Three Lights 765048
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 9.00 Extension: 9 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Burnished Chestnut Weight: 13.5 Product Name: Three Light Bath Bracket UPC: 785247128228 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 9.00
Extension: 9
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Burnished Chestnut
Weight: 13.5
Product Name: Three Light Bath Bracket
UPC: 785247128228
Category: Bath & Vanity
Glass: Antique Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765048
Product Name P3159-86EBWB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details