Capital Lighting, Inc. P3094-88 Bathroom Fixtures-Three Lights 765047

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Weight: 9.4 Product Name: Three Light Bath Bracket UPC: 785247125838 Category: Bath & Vanity Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Weight: 9.4 Product Name: Three Light Bath Bracket UPC: 785247125838 Category: Bath & Vanity Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3094-88 Bathroom Fixtures-Three Lights - 765047 - Capital Lighting, Inc.
Columbus, OH, USA
P3094-88 Bathroom Fixtures-Three Lights
765047
P3094-88 Bathroom Fixtures-Three Lights 765047
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Weight: 9.4 Product Name: Three Light Bath Bracket UPC: 785247125838 Category: Bath & Vanity Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom
Weight: 9.4
Product Name: Three Light Bath Bracket
UPC: 785247125838
Category: Bath & Vanity
Glass: Etched Light Topaz Wave
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765047
Product Name P3094-88 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details