Capital Lighting, Inc. P3153-09EBWB Sconces-Single Glass 765046

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 3.5 Product Name: One Light Bath Bracket UPC: 785247127696 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 3.5 Product Name: One Light Bath Bracket UPC: 785247127696 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3153-09EBWB Sconces-Single Glass - 765046 - Capital Lighting, Inc.
Columbus, OH, USA
P3153-09EBWB Sconces-Single Glass
765046
P3153-09EBWB Sconces-Single Glass 765046
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 3.5 Product Name: One Light Bath Bracket UPC: 785247127696 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.00
Extension: 9
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 3.5
Product Name: One Light Bath Bracket
UPC: 785247127696
Category: Bath & Vanity
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765046
Product Name P3153-09EBWB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details