Capital Lighting, Inc. P3156-09EBWB Bathroom Fixtures-Four Lights 765040

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 9 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 12.9 Product Name: Four Light Bath UPC: 785247127726 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 9 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 12.9 Product Name: Four Light Bath UPC: 785247127726 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3156-09EBWB Bathroom Fixtures-Four Lights - 765040 - Capital Lighting, Inc.
Columbus, OH, USA
P3156-09EBWB Bathroom Fixtures-Four Lights
765040
P3156-09EBWB Bathroom Fixtures-Four Lights 765040
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 9 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 12.9 Product Name: Four Light Bath UPC: 785247127726 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Extension: 9
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Weight: 12.9
Product Name: Four Light Bath
UPC: 785247127726
Category: Bath & Vanity
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765040
Product Name P3156-09EBWB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details