Capital Lighting, Inc. 8-9127-2-SN Bathroom Fixtures-Two Lights 764988

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Bath Bar UPC: 822920088728 Category: Bath Lights Glass: Frosted Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Bath Bar UPC: 822920088728 Category: Bath Lights Glass: Frosted Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-9127-2-SN Bathroom Fixtures-Two Lights - 764988 - Capital Lighting, Inc.
Columbus, OH, USA
8-9127-2-SN Bathroom Fixtures-Two Lights
764988
8-9127-2-SN Bathroom Fixtures-Two Lights 764988
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Bath Bar UPC: 822920088728 Category: Bath Lights Glass: Frosted Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light Bath Bar
UPC: 822920088728
Category: Bath Lights
Glass: Frosted Opal
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764988
Product Name 8-9127-2-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details