Capital Lighting, Inc. 8-9127-1-28 Sconces-Single Glass 764981

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Burnished Bronze Product Name: One Light Sconce UPC: 822920088667 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Burnished Bronze Product Name: One Light Sconce UPC: 822920088667 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-9127-1-28 Sconces-Single Glass - 764981 - Capital Lighting, Inc.
Columbus, OH, USA
8-9127-1-28 Sconces-Single Glass
764981
8-9127-1-28 Sconces-Single Glass 764981
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Burnished Bronze Product Name: One Light Sconce UPC: 822920088667 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Burnished Bronze
Product Name: One Light Sconce
UPC: 822920088667
Category: Bath Lights
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764981
Product Name 8-9127-1-28 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details