Capital Lighting, Inc. 403-31 Flush Mounts-Bowl Style 764941

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Flat Black Product Name: 9`` Transitional Flush Mount Ceiling Light UPC: 822920088230 Category: Flush Mount Glass: White Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Flat Black Product Name: 9`` Transitional Flush Mount Ceiling Light UPC: 822920088230 Category: Flush Mount Glass: White Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
403-31 Flush Mounts-Bowl Style - 764941 - Capital Lighting, Inc.
Columbus, OH, USA
403-31 Flush Mounts-Bowl Style
764941
403-31 Flush Mounts-Bowl Style 764941
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.88 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Flat Black Product Name: 9`` Transitional Flush Mount Ceiling Light UPC: 822920088230 Category: Flush Mount Glass: White Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.88
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Flat Black
Product Name: 9`` Transitional Flush Mount Ceiling Light
UPC: 822920088230
Category: Flush Mount
Glass: White Ribbed Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764941
Product Name 403-31 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details