PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.63
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: New Tortoise Shell
Product Name: Six Light Traditional Oval Mini Chandelier
UPC: 822920087622
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 764927 |
| Product Name | 1-1612-6-56 Mini Chandeliers-Candle |
| Application | Residential |