Capital Lighting, Inc. 9-2813-1-59 Sconces-Single Glass 764841

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Product Name: One Light Sconce UPC: 822920100758 Category: Wall Sconce Glass: Cream Fluted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Product Name: One Light Sconce UPC: 822920100758 Category: Wall Sconce Glass: Cream Fluted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-2813-1-59 Sconces-Single Glass - 764841 - Capital Lighting, Inc.
Columbus, OH, USA
9-2813-1-59 Sconces-Single Glass
764841
9-2813-1-59 Sconces-Single Glass 764841
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Product Name: One Light Sconce UPC: 822920100758 Category: Wall Sconce Glass: Cream Fluted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Bronze
Product Name: One Light Sconce
UPC: 822920100758
Category: Wall Sconce
Glass: Cream Fluted
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764841
Product Name 9-2813-1-59 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details