PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: New Tortoise Shell
Product Name: Three Light Bath Bar
UPC: 822920076343
Category: Bath Lights
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 764787 |
| Product Name | GZ-8-2894-3-56 Bathroom Fixtures-Three Lights |
| Application | Residential |