Capital Lighting, Inc. GZ-9-2893-1-56 Sconces-Single Glass 764786

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Sconce UPC: 822920076367 Category: Wall Sconce Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Sconce UPC: 822920076367 Category: Wall Sconce Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
GZ-9-2893-1-56 Sconces-Single Glass - 764786 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-9-2893-1-56 Sconces-Single Glass
764786
GZ-9-2893-1-56 Sconces-Single Glass 764786
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Sconce UPC: 822920076367 Category: Wall Sconce Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: New Tortoise Shell
Product Name: One Light Sconce
UPC: 822920076367
Category: Wall Sconce
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764786
Product Name GZ-9-2893-1-56 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details