Capital Lighting, Inc. GZ-8-2894-4-56 Bathroom Fixtures-Four Lights 764784

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: New Tortoise Shell Product Name: Four Light Bath Bar UPC: 822920076350 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: New Tortoise Shell Product Name: Four Light Bath Bar UPC: 822920076350 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GZ-8-2894-4-56 Bathroom Fixtures-Four Lights - 764784 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-8-2894-4-56 Bathroom Fixtures-Four Lights
764784
GZ-8-2894-4-56 Bathroom Fixtures-Four Lights 764784
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: New Tortoise Shell Product Name: Four Light Bath Bar UPC: 822920076350 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: New Tortoise Shell
Product Name: Four Light Bath Bar
UPC: 822920076350
Category: Bath Lights
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764784
Product Name GZ-8-2894-4-56 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details