Capital Lighting, Inc. GZ-8-192-1-99 Sconces-Single Glass 764777

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sterling Silver Product Name: One Light Sconce UPC: 822920082320 Category: Bath Lights Glass: Seeded Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sterling Silver Product Name: One Light Sconce UPC: 822920082320 Category: Bath Lights Glass: Seeded Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GZ-8-192-1-99 Sconces-Single Glass - 764777 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-8-192-1-99 Sconces-Single Glass
764777
GZ-8-192-1-99 Sconces-Single Glass 764777
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sterling Silver Product Name: One Light Sconce UPC: 822920082320 Category: Bath Lights Glass: Seeded Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sterling Silver
Product Name: One Light Sconce
UPC: 822920082320
Category: Bath Lights
Glass: Seeded Ribbed
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764777
Product Name GZ-8-192-1-99 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details