Capital Lighting, Inc. GZ-7-2891-3-56 Foyer/Hall Lanterns-Glass w/Frame 764758

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Pendant UPC: 822920076329 Category: Pendant Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Pendant UPC: 822920076329 Category: Pendant Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
GZ-7-2891-3-56 Foyer/Hall Lanterns-Glass w/Frame - 764758 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-7-2891-3-56 Foyer/Hall Lanterns-Glass w/Frame
764758
GZ-7-2891-3-56 Foyer/Hall Lanterns-Glass w/Frame 764758
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Pendant UPC: 822920076329 Category: Pendant Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 23.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: New Tortoise Shell
Product Name: Three Light Pendant
UPC: 822920076329
Category: Pendant
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764758
Product Name GZ-7-2891-3-56 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details