Capital Lighting, Inc. GZ-7-2889-3-56 Pendants-Bowl Style 764752

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Pendant UPC: 822920076282 Category: Pendant Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Pendant UPC: 822920076282 Category: Pendant Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
GZ-7-2889-3-56 Pendants-Bowl Style - 764752 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-7-2889-3-56 Pendants-Bowl Style
764752
GZ-7-2889-3-56 Pendants-Bowl Style 764752
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Pendant UPC: 822920076282 Category: Pendant Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: New Tortoise Shell
Product Name: Three Light Pendant
UPC: 822920076282
Category: Pendant
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764752
Product Name GZ-7-2889-3-56 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details