Capital Lighting, Inc. GZ-6-2892-3-56 Semi-Flush Mts.-Bowl Style 764751

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Semi-Flush UPC: 822920076268 Category: Semi-Flush Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Semi-Flush UPC: 822920076268 Category: Semi-Flush Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
GZ-6-2892-3-56 Semi-Flush Mts.-Bowl Style - 764751 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-6-2892-3-56 Semi-Flush Mts.-Bowl Style
764751
GZ-6-2892-3-56 Semi-Flush Mts.-Bowl Style 764751
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Semi-Flush UPC: 822920076268 Category: Semi-Flush Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: New Tortoise Shell
Product Name: Three Light Semi-Flush
UPC: 822920076268
Category: Semi-Flush
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764751
Product Name GZ-6-2892-3-56 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details