Capital Lighting, Inc. KP-6-506-11-69 Flush Mounts-Bowl Style 764697

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Flush Mount UPC: 822920077203 Category: Flush Mount Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Flush Mount UPC: 822920077203 Category: Flush Mount Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-6-506-11-69 Flush Mounts-Bowl Style - 764697 - Capital Lighting, Inc.
Columbus, OH, USA
KP-6-506-11-69 Flush Mounts-Bowl Style
764697
KP-6-506-11-69 Flush Mounts-Bowl Style 764697
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Flush Mount UPC: 822920077203 Category: Flush Mount Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Pewter
Product Name: One Light Flush Mount
UPC: 822920077203
Category: Flush Mount
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764697
Product Name KP-6-506-11-69 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details