Capital Lighting, Inc. KP-6-507-2-69 Semi-Flush Mts.-Bowl Style 764693

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Semi-Flush UPC: 822920077135 Category: Semi-Flush Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Semi-Flush UPC: 822920077135 Category: Semi-Flush Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-6-507-2-69 Semi-Flush Mts.-Bowl Style - 764693 - Capital Lighting, Inc.
Columbus, OH, USA
KP-6-507-2-69 Semi-Flush Mts.-Bowl Style
764693
KP-6-507-2-69 Semi-Flush Mts.-Bowl Style 764693
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Semi-Flush UPC: 822920077135 Category: Semi-Flush Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: Two Light Semi-Flush
UPC: 822920077135
Category: Semi-Flush
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764693
Product Name KP-6-507-2-69 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details