Capital Lighting, Inc. KP-8-511-4-69 Bathroom Fixtures-Four Lights 764678

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Bath Bar UPC: 822920077524 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Bath Bar UPC: 822920077524 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-8-511-4-69 Bathroom Fixtures-Four Lights - 764678 - Capital Lighting, Inc.
Columbus, OH, USA
KP-8-511-4-69 Bathroom Fixtures-Four Lights
764678
KP-8-511-4-69 Bathroom Fixtures-Four Lights 764678
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Bath Bar UPC: 822920077524 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Pewter
Product Name: Four Light Bath Bar
UPC: 822920077524
Category: Bath Lights
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764678
Product Name KP-8-511-4-69 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details