Capital Lighting, Inc. KP-8-510-1-69 Sconces-Single Glass 764676

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Bath Bar UPC: 822920077791 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Bath Bar UPC: 822920077791 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-8-510-1-69 Sconces-Single Glass - 764676 - Capital Lighting, Inc.
Columbus, OH, USA
KP-8-510-1-69 Sconces-Single Glass
764676
KP-8-510-1-69 Sconces-Single Glass 764676
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Bath Bar UPC: 822920077791 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Pewter
Product Name: One Light Bath Bar
UPC: 822920077791
Category: Bath Lights
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764676
Product Name KP-8-510-1-69 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details