Capital Lighting, Inc. KP-7-505-3-69 Pendants-Bowl Style 764674

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Pendant UPC: 822920077104 Category: Pendant Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Pendant UPC: 822920077104 Category: Pendant Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-7-505-3-69 Pendants-Bowl Style - 764674 - Capital Lighting, Inc.
Columbus, OH, USA
KP-7-505-3-69 Pendants-Bowl Style
764674
KP-7-505-3-69 Pendants-Bowl Style 764674
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Pendant UPC: 822920077104 Category: Pendant Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pewter
Product Name: Three Light Pendant
UPC: 822920077104
Category: Pendant
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764674
Product Name KP-7-505-3-69 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details