Capital Lighting, Inc. KP-8-511-2-69 Bathroom Fixtures-Two Lights 764672

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Bath Bar UPC: 822920077449 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Bath Bar UPC: 822920077449 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-8-511-2-69 Bathroom Fixtures-Two Lights - 764672 - Capital Lighting, Inc.
Columbus, OH, USA
KP-8-511-2-69 Bathroom Fixtures-Two Lights
764672
KP-8-511-2-69 Bathroom Fixtures-Two Lights 764672
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Bath Bar UPC: 822920077449 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: Two Light Bath Bar
UPC: 822920077449
Category: Bath Lights
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764672
Product Name KP-8-511-2-69 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details