Capital Lighting, Inc. KP-8-510-3-69 Bathroom Fixtures-Three Lights 764671

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Bath Bar UPC: 822920077913 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Bath Bar UPC: 822920077913 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-8-510-3-69 Bathroom Fixtures-Three Lights - 764671 - Capital Lighting, Inc.
Columbus, OH, USA
KP-8-510-3-69 Bathroom Fixtures-Three Lights
764671
KP-8-510-3-69 Bathroom Fixtures-Three Lights 764671
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Bath Bar UPC: 822920077913 Category: Bath Lights Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pewter
Product Name: Three Light Bath Bar
UPC: 822920077913
Category: Bath Lights
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764671
Product Name KP-8-510-3-69 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details