Capital Lighting, Inc. KP-1-5007-9-40 Mid. Chandeliers-Candle 764492

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 22.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Walnut Patina Product Name: Nine Light Chandelier UPC: 822920079108 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 22.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Walnut Patina Product Name: Nine Light Chandelier UPC: 822920079108 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-1-5007-9-40 Mid. Chandeliers-Candle - 764492 - Capital Lighting, Inc.
Columbus, OH, USA
KP-1-5007-9-40 Mid. Chandeliers-Candle
764492
KP-1-5007-9-40 Mid. Chandeliers-Candle 764492
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 22.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Walnut Patina Product Name: Nine Light Chandelier UPC: 822920079108 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 22.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Walnut Patina
Product Name: Nine Light Chandelier
UPC: 822920079108
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764492
Product Name KP-1-5007-9-40 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details