Capital Lighting, Inc. KP-3-500-2-69 Foyer/Hall Lanterns-Glass w/Frame 764482

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Foyer UPC: 822920074875 Category: Entry Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Foyer UPC: 822920074875 Category: Entry Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-3-500-2-69 Foyer/Hall Lanterns-Glass w/Frame - 764482 - Capital Lighting, Inc.
Columbus, OH, USA
KP-3-500-2-69 Foyer/Hall Lanterns-Glass w/Frame
764482
KP-3-500-2-69 Foyer/Hall Lanterns-Glass w/Frame 764482
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Foyer UPC: 822920074875 Category: Entry Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: Two Light Foyer
UPC: 822920074875
Category: Entry
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764482
Product Name KP-3-500-2-69 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details