Capital Lighting, Inc. KP-6-506-15-40 Flush Mounts-Bowl Style 764471

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Flush Mount UPC: 822920077340 Category: Flush Mount Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Flush Mount UPC: 822920077340 Category: Flush Mount Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-6-506-15-40 Flush Mounts-Bowl Style - 764471 - Capital Lighting, Inc.
Columbus, OH, USA
KP-6-506-15-40 Flush Mounts-Bowl Style
764471
KP-6-506-15-40 Flush Mounts-Bowl Style 764471
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Flush Mount UPC: 822920077340 Category: Flush Mount Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Walnut Patina
Product Name: Three Light Flush Mount
UPC: 822920077340
Category: Flush Mount
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764471
Product Name KP-6-506-15-40 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details