Capital Lighting, Inc. KP-5-4901C-31 Exterior -Ceiling Mount 764462

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Bulb Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Jelly Jar Flush Mount UPC: 822920078651 Category: Outdoor Glass: Clear Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Bulb Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Jelly Jar Flush Mount UPC: 822920078651 Category: Outdoor Glass: Clear Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-4901C-31 Exterior -Ceiling Mount - 764462 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-4901C-31 Exterior -Ceiling Mount
764462
KP-5-4901C-31 Exterior -Ceiling Mount 764462
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Bulb Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Jelly Jar Flush Mount UPC: 822920078651 Category: Outdoor Glass: Clear Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.75
Bulb
Qty: 1
Wattage: 60
Finish: Textured Black
Product Name: One Light Jelly Jar Flush Mount
UPC: 822920078651
Category: Outdoor
Glass: Clear Ribbed
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764462
Product Name KP-5-4901C-31 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details