Capital Lighting, Inc. KP-7-504-2-40 Pendants-Bowl Style 764447

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Pendant UPC: 822920077081 Category: Pendant Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Pendant UPC: 822920077081 Category: Pendant Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-7-504-2-40 Pendants-Bowl Style - 764447 - Capital Lighting, Inc.
Columbus, OH, USA
KP-7-504-2-40 Pendants-Bowl Style
764447
KP-7-504-2-40 Pendants-Bowl Style 764447
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Pendant UPC: 822920077081 Category: Pendant Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Walnut Patina
Product Name: Two Light Pendant
UPC: 822920077081
Category: Pendant
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764447
Product Name KP-7-504-2-40 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details