Capital Lighting, Inc. KP-8-511-3-40 Bathroom Fixtures-Three Lights 764445

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Bath Bar UPC: 822920077500 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Bath Bar UPC: 822920077500 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-8-511-3-40 Bathroom Fixtures-Three Lights - 764445 - Capital Lighting, Inc.
Columbus, OH, USA
KP-8-511-3-40 Bathroom Fixtures-Three Lights
764445
KP-8-511-3-40 Bathroom Fixtures-Three Lights 764445
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Bath Bar UPC: 822920077500 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Walnut Patina
Product Name: Three Light Bath Bar
UPC: 822920077500
Category: Bath Lights
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764445
Product Name KP-8-511-3-40 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details