Capital Lighting, Inc. KP-8-511-2-40 Bathroom Fixtures-Two Lights 764442

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Bath Bar UPC: 822920077463 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Bath Bar UPC: 822920077463 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-8-511-2-40 Bathroom Fixtures-Two Lights - 764442 - Capital Lighting, Inc.
Columbus, OH, USA
KP-8-511-2-40 Bathroom Fixtures-Two Lights
764442
KP-8-511-2-40 Bathroom Fixtures-Two Lights 764442
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Bath Bar UPC: 822920077463 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Walnut Patina
Product Name: Two Light Bath Bar
UPC: 822920077463
Category: Bath Lights
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764442
Product Name KP-8-511-2-40 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details