Capital Lighting, Inc. 5560VZ Sconces-Single Glass 764379

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Victorian Bronze Weight: 4 Product Name: One Light Bath Fixture UPC: 640665556018 Category: Bath Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Victorian Bronze Weight: 4 Product Name: One Light Bath Fixture UPC: 640665556018 Category: Bath Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
5560VZ Sconces-Single Glass - 764379 - Capital Lighting, Inc.
Columbus, OH, USA
5560VZ Sconces-Single Glass
764379
5560VZ Sconces-Single Glass 764379
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Victorian Bronze Weight: 4 Product Name: One Light Bath Fixture UPC: 640665556018 Category: Bath Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Length 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Victorian Bronze
Weight: 4
Product Name: One Light Bath Fixture
UPC: 640665556018
Category: Bath
Glass: Champagne Marble
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764379
Product Name 5560VZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details