Capital Lighting, Inc. 1729BG Exterior -Wall Mount 764346

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Granite Weight: 14 Product Name: Four Light Outdoor Fixture UPC: 640665172911 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Granite Weight: 14 Product Name: Four Light Outdoor Fixture UPC: 640665172911 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
1729BG Exterior -Wall Mount - 764346 - Capital Lighting, Inc.
Columbus, OH, USA
1729BG Exterior -Wall Mount
764346
1729BG Exterior -Wall Mount 764346
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Granite Weight: 14 Product Name: Four Light Outdoor Fixture UPC: 640665172911 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.00
Length 13.00
Extension: 8
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Black Granite
Weight: 14
Product Name: Four Light Outdoor Fixture
UPC: 640665172911
Category: Outdoor
Glass: Water Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764346
Product Name 1729BG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details