Capital Lighting, Inc. 2222BB Exterior -Hanging 764345

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 28.50 Length 28.50 Bulb Qty: 4 Wattage: 40 Finish: Burnished Brass Weight: 34 Product Name: Four Light Foyer Fixture UPC: 640665222227 Category: Foyer Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 28.50 Length 28.50 Bulb Qty: 4 Wattage: 40 Finish: Burnished Brass Weight: 34 Product Name: Four Light Foyer Fixture UPC: 640665222227 Category: Foyer Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2222BB Exterior -Hanging - 764345 - Capital Lighting, Inc.
Columbus, OH, USA
2222BB Exterior -Hanging
764345
2222BB Exterior -Hanging 764345
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 28.50 Length 28.50 Bulb Qty: 4 Wattage: 40 Finish: Burnished Brass Weight: 34 Product Name: Four Light Foyer Fixture UPC: 640665222227 Category: Foyer Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 28.50
Length 28.50
Bulb
Qty: 4
Wattage: 40
Finish: Burnished Brass
Weight: 34
Product Name: Four Light Foyer Fixture
UPC: 640665222227
Category: Foyer
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764345
Product Name 2222BB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details