Capital Lighting, Inc. 2203SZ Exterior -Ceiling Mount 764341

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sienna Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665220315 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sienna Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665220315 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2203SZ Exterior -Ceiling Mount - 764341 - Capital Lighting, Inc.
Columbus, OH, USA
2203SZ Exterior -Ceiling Mount
764341
2203SZ Exterior -Ceiling Mount 764341
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sienna Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665220315 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sienna Bronze
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665220315
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764341
Product Name 2203SZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details