Capital Lighting, Inc. 4119VZ Large Chandeliers-Glass Shade 764333

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Victorian Bronze Weight: 58 Product Name: 15 Light Chandelier UPC: 640665411911 Category: Chandelier Glass: Champagne Marble Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Victorian Bronze Weight: 58 Product Name: 15 Light Chandelier UPC: 640665411911 Category: Chandelier Glass: Champagne Marble Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4119VZ Large Chandeliers-Glass Shade - 764333 - Capital Lighting, Inc.
Columbus, OH, USA
4119VZ Large Chandeliers-Glass Shade
764333
4119VZ Large Chandeliers-Glass Shade 764333
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 44.00 Length 44.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Victorian Bronze Weight: 58 Product Name: 15 Light Chandelier UPC: 640665411911 Category: Chandelier Glass: Champagne Marble Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 44.00
Length 44.00
Bulb
Type: Medium
Qty: 15
Wattage: 40
Finish: Victorian Bronze
Weight: 58
Product Name: 15 Light Chandelier
UPC: 640665411911
Category: Chandelier
Glass: Champagne Marble
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764333
Product Name 4119VZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details