Capital Lighting, Inc. 1594BZ Landscape Ltg.-Step Lights 764309

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 3.25 Length 3.25 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665159417 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 30``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 3.25 Length 3.25 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665159417 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 30``

Suppliers

Company
Product
Description
Supplier Links
1594BZ Landscape Ltg.-Step Lights - 764309 - Capital Lighting, Inc.
Columbus, OH, USA
1594BZ Landscape Ltg.-Step Lights
764309
1594BZ Landscape Ltg.-Step Lights 764309
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 3.25 Length 3.25 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665159417 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 30``

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 3.25
Length 3.25
Bulb
Type: Wedge
Qty: 1
Wattage: 12
Finish: Bronze
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 640665159417
Category: Landscape
Glass: N/A
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 30``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764309
Product Name 1594BZ Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details