PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 16.50
Length 16.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Museum Black
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665160017
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 764303 |
| Product Name | 1600MB Exterior -Wall Mount |
| Application | Residential; Outdoor |