Capital Lighting, Inc. 6119-9-95 Mid. Chandeliers-Candle 763987

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old World Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old World Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6119-9-95 Mid. Chandeliers-Candle - 763987 - Capital Lighting, Inc.
Columbus, OH, USA
6119-9-95 Mid. Chandeliers-Candle
763987
6119-9-95 Mid. Chandeliers-Candle 763987
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 36.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old World Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 36.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Old World
Product Name: Nine Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763987
Product Name 6119-9-95 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details