Capital Lighting, Inc. 2819-16-95 Semi-Flush Mts.-Bowl Style 763984

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old World Product Name: Three Light Dual Mount Category: Dual Mount Glass: Cream Scavo Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old World Product Name: Three Light Dual Mount Category: Dual Mount Glass: Cream Scavo Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
2819-16-95 Semi-Flush Mts.-Bowl Style - 763984 - Capital Lighting, Inc.
Columbus, OH, USA
2819-16-95 Semi-Flush Mts.-Bowl Style
763984
2819-16-95 Semi-Flush Mts.-Bowl Style 763984
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Old World Product Name: Three Light Dual Mount Category: Dual Mount Glass: Cream Scavo Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Old World
Product Name: Three Light Dual Mount
Category: Dual Mount
Glass: Cream Scavo
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763984
Product Name 2819-16-95 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details