Capital Lighting, Inc. 6119-5-95 Mid. Chandeliers-Candle 763983

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Old World Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Old World Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6119-5-95 Mid. Chandeliers-Candle - 763983 - Capital Lighting, Inc.
Columbus, OH, USA
6119-5-95 Mid. Chandeliers-Candle
763983
6119-5-95 Mid. Chandeliers-Candle 763983
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Old World Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 28.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Old World
Product Name: Five Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763983
Product Name 6119-5-95 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details