Capital Lighting, Inc. 5219-2-95 Sconces-Double Candle 763982

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 15.00 Extension: 8.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 15.00 Extension: 8.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5219-2-95 Sconces-Double Candle - 763982 - Capital Lighting, Inc.
Columbus, OH, USA
5219-2-95 Sconces-Double Candle
763982
5219-2-95 Sconces-Double Candle 763982
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 15.00 Extension: 8.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 15.00
Extension: 8.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old World
Product Name: Two Light Wall Mount
Category: Wall Mount
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763982
Product Name 5219-2-95 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details