Capital Lighting, Inc. 6419-5-95 Mid. Chandeliers-Glass Down 763980

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Nook Category: Nook Glass: Scavoindian Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Nook Category: Nook Glass: Scavoindian Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6419-5-95 Mid. Chandeliers-Glass Down - 763980 - Capital Lighting, Inc.
Columbus, OH, USA
6419-5-95 Mid. Chandeliers-Glass Down
763980
6419-5-95 Mid. Chandeliers-Glass Down 763980
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Nook Category: Nook Glass: Scavoindian Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 18.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Old World
Product Name: Five Light Nook
Category: Nook
Glass: Scavoindian
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763980
Product Name 6419-5-95 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details