Capital Lighting, Inc. 5120-4-92 Bathroom Fixtures-Four Lights 763961

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Silver Product Name: Four Light Vanity Light Category: Vanity Glass: White Duplex Safety Rating: Ul Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Silver Product Name: Four Light Vanity Light Category: Vanity Glass: White Duplex Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
5120-4-92 Bathroom Fixtures-Four Lights - 763961 - Capital Lighting, Inc.
Columbus, OH, USA
5120-4-92 Bathroom Fixtures-Four Lights
763961
5120-4-92 Bathroom Fixtures-Four Lights 763961
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Silver Product Name: Four Light Vanity Light Category: Vanity Glass: White Duplex Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Silver
Product Name: Four Light Vanity Light
Category: Vanity
Glass: White Duplex
Safety Rating: Ul
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763961
Product Name 5120-4-92 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details