Capital Lighting, Inc. 5546-95 Sconces-Pocket 763950

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etruscaniced Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etruscaniced Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5546-95 Sconces-Pocket - 763950 - Capital Lighting, Inc.
Columbus, OH, USA
5546-95 Sconces-Pocket
763950
5546-95 Sconces-Pocket 763950
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etruscaniced Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 12.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old World
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Etruscaniced
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763950
Product Name 5546-95 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details