Capital Lighting, Inc. 2895-17-38 Semi-Flush Mts.-Bowl Style 763946

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Gilded Bronze Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Accent Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Gilded Bronze Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Accent Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2895-17-38 Semi-Flush Mts.-Bowl Style - 763946 - Capital Lighting, Inc.
Columbus, OH, USA
2895-17-38 Semi-Flush Mts.-Bowl Style
763946
2895-17-38 Semi-Flush Mts.-Bowl Style 763946
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Gilded Bronze Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Accent Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 14.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Gilded Bronze
Product Name: Two Light Dual Mount
Category: Dual Mount
Glass: Amber Accent
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763946
Product Name 2895-17-38 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details